Vishay Precision Group Chip Resistor - Surface Mount CRCW020112K7FNED

Description
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020112K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112K7FNEDTR-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020112K7FNEDDKR-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112K7FNEDCT-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 12.7K OHM 1/20W 1% 0201 SMD - CRCW020112K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/20W 1% 0201 SMD
CRCW020112K7FNED
RES 12.7K OHM 1/20W 1% 0201 SMD CRCW020112K7FNED
RES 12.7Kohm 1/20W 1% 0201 SMD

RES 12.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 12.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8245 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8245
Thick Film Resistor, 12.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8245
THICK FILM RESISTOR, 12.7 KOHM, 50 mW, 1%; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 12.7 KOHM, 50 mW, 1%; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3277
Res, Thick Film, 12K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3277
RES, THICK FILM, 12K7, 1%, 0.05W, 0201, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.05W, 0201, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020112K7FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020112K7FNED
Chip Resistor - Surface Mount CRCW020112K7FNED
RES SMD 12.7K OHM 1% 1/20W 0201

RES SMD 12.7K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020112K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020112K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020112K7FNED
RES SMD 12.7K OHM 1% 1/20W 0201

RES SMD 12.7K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW020112K7FNEDTR-ND CRCW020112K7FNED 84W8245 CRCW020112K7FNED CRCW020112K7FNED
Product Name Chip Resistor - Surface Mount RES 12.7K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 12.7 Kohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details