Vishay Precision Group Chip Resistor - Surface Mount CRCW0201127RFNED

Description
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201127RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFNEDTR-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFNEDDKR-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFNEDCT-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 127 OHM 1/20W 1% 0201 SMD - CRCW0201127RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/20W 1% 0201 SMD
CRCW0201127RFNED
RES 127 OHM 1/20W 1% 0201 SMD CRCW0201127RFNED
RES 127ohm 1/20W 1% 0201 SMD

RES 127ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 127 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8256 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 127 Ohm, 50 Mw, 1%; Resistance Vishay
84W8256
Thick Film Resistor, 127 Ohm, 50 Mw, 1%; Resistance Vishay 84W8256
THICK FILM RESISTOR, 127 OHM, 50 mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 127 OHM, 50 mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 127R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3288
Res, Thick Film, 127R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3288
RES, THICK FILM, 127R, 1%, 0.05W, 0201, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.05W, 0201, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201127RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201127RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201127RFNED
RES SMD 127 OHM 1% 1/20W 0201

RES SMD 127 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201127RFNEDTR-ND CRCW0201127RFNED 84W8256 72W3288 CRCW0201127RFNED
Product Name Chip Resistor - Surface Mount RES 127 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 127 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 127R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers