Vishay Intertechnology, Inc. RES 127 OHM 1/20W 1% 0201 SMD CRCW0201127RFKED

Description
RES 127ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 127ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/20W 1% 0201 SMD - CRCW0201127RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/20W 1% 0201 SMD
CRCW0201127RFKED
RES 127 OHM 1/20W 1% 0201 SMD CRCW0201127RFKED
RES 127ohm 1/20W 1% 0201 SMD

RES 127ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201127RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFKEDCT-ND
RES SMD 127 OHM 1% 1/20W 0201

RES SMD 127 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFKEDDKR-ND
RES SMD 127 OHM 1% 1/20W 0201

RES SMD 127 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201127RFKEDTR-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201127RFKED 541-CRCW0201127RFKEDCT-ND
Product Name RES 127 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details