Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201127KFKED

Description
RES SMD 127K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 127K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201127KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201127KFKEDDKR-ND
RES SMD 127K OHM 1% 1/20W 0201

RES SMD 127K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201127KFKEDCT-ND
RES SMD 127K OHM 1% 1/20W 0201

RES SMD 127K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201127KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201127KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201127KFKEDTR-ND
127 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

127 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 127K OHM 1/20W 1% 0201 SMD - CRCW0201127KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/20W 1% 0201 SMD
CRCW0201127KFKED
RES 127K OHM 1/20W 1% 0201 SMD CRCW0201127KFKED
RES 127Kohm 1/20W 1% 0201 SMD

RES 127Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0201127KFKEDDKR-ND CRCW0201127KFKED
Product Name Chip Resistor - Surface Mount RES 127K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details