Vishay Precision Group RES 124 OHM 1/20W 1% 0201 SMD CRCW0201124RFNED

Description
RES 124ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 124ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/20W 1% 0201 SMD - CRCW0201124RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/20W 1% 0201 SMD
CRCW0201124RFNED
RES 124 OHM 1/20W 1% 0201 SMD CRCW0201124RFNED
RES 124ohm 1/20W 1% 0201 SMD

RES 124ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201124RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201124RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201124RFNEDTR-ND
124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201124RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201124RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201124RFNEDDKR-ND
124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201124RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201124RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201124RFNEDCT-ND
124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

124 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 124R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 14N8650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.05W, 0201, Reel; Resistance Vishay
14N8650
Res, Thick Film, 124R, 1%, 0.05W, 0201, Reel; Resistance Vishay 14N8650
RES, THICK FILM, 124R, 1%, 0.05W, 0201, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.05W, 0201, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 124 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8254 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 124 Ohm, 50 Mw, 1%; Resistance Vishay
84W8254
Thick Film Resistor, 124 Ohm, 50 Mw, 1%; Resistance Vishay 84W8254
THICK FILM RESISTOR, 124 OHM, 50 mW, 1%; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 124 OHM, 50 mW, 1%; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201124RFNED 541-CRCW0201124RFNEDTR-ND 14N8650 84W8254
Product Name RES 124 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 124R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 124 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details