Vishay Precision Group RES 121 OHM 1/20W 1% 0201 SMD CRCW0201121RFNED

Description
RES 121ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 121ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 1% 0201 SMD - CRCW0201121RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 1% 0201 SMD
CRCW0201121RFNED
RES 121 OHM 1/20W 1% 0201 SMD CRCW0201121RFNED
RES 121ohm 1/20W 1% 0201 SMD

RES 121ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201121RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201121RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201121RFNEDTR-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201121RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201121RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201121RFNEDDKR-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201121RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201121RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201121RFNEDCT-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 121R, 1%, 0.05W, 0201; Resistance Vishay - 84W8252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.05W, 0201; Resistance Vishay
84W8252
Res, Thick Film, 121R, 1%, 0.05W, 0201; Resistance Vishay 84W8252
RES, THICK FILM, 121R, 1%, 0.05W, 0201; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.05W, 0201; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 121R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3285
Res, Thick Film, 121R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3285
RES, THICK FILM, 121R, 1%, 0.05W, 0201, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.05W, 0201, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201121RFNED 541-CRCW0201121RFNEDTR-ND 84W8252 72W3285
Product Name RES 121 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 121R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 121R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers