Vishay Precision Group Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm CRCW0201121KFKED

Description
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm - CRCW0201121KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm
CRCW0201121KFKED
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm CRCW0201121KFKED
Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201121KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201121KFKED-ND
Chip Resistor - Surface Mount CRCW0201121KFKED-ND
121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 121K 1% Et7 E3 Rohs Compliant Vishay - 01X1790 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 121K 1% Et7 E3 Rohs Compliant Vishay
01X1790
Crcw0201 100 121K 1% Et7 E3 Rohs Compliant Vishay 01X1790
CRCW0201 100 121K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 121K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201121KFKED CRCW0201121KFKED-ND 01X1790
Product Name Thick Film Resistors - SMD 1/20watt 121Kohms 1% 100ppm Chip Resistor - Surface Mount Crcw0201 100 121K 1% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers