Vishay Precision Group RES 120 OHM 1/20W 1% 0201 SMD CRCW0201120RFNED

Description
RES 120ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 120ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/20W 1% 0201 SMD - CRCW0201120RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/20W 1% 0201 SMD
CRCW0201120RFNED
RES 120 OHM 1/20W 1% 0201 SMD CRCW0201120RFNED
RES 120ohm 1/20W 1% 0201 SMD

RES 120ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201120RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201120RFNEDTR-ND
120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201120RFNEDCT-ND
120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201120RFNEDDKR-ND
120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8421
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8421
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3283
Res, Thick Film, 120R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3283
RES, THICK FILM, 120R, 1%, 0.05W, 0201, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.05W, 0201, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201120RFNED 541-CRCW0201120RFNEDTR-ND 26W8421 72W3283
Product Name RES 120 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 120R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details