Vishay Precision Group RES 120K OHM 1/20W 1% 0201 SMD CRCW0201120KFNED

Description
RES 120Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/20W 1% 0201 SMD - CRCW0201120KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/20W 1% 0201 SMD
CRCW0201120KFNED
RES 120K OHM 1/20W 1% 0201 SMD CRCW0201120KFNED
RES 120Kohm 1/20W 1% 0201 SMD

RES 120Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201120KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201120KFNEDTR-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201120KFNEDCT-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201120KFNEDDKR-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201120KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201120KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201120KFNED
RES SMD 120K OHM 1% 1/20W 0201

RES SMD 120K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201120KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201120KFNED
Chip Resistor - Surface Mount CRCW0201120KFNED
RES SMD 120K OHM 1% 1/20W 0201

RES SMD 120K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8420 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8420
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8420
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3282
Res, Thick Film, 120K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3282
RES, THICK FILM, 120K, 1%, 0.05W, 0201, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.05W, 0201, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0201120KFNED 541-CRCW0201120KFNEDTR-ND CRCW0201120KFNED CRCW0201120KFNED 26W8420 72W3282
Product Name RES 120K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 120K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details