Thick Film Resistors - SMD 1/20watt 11ohms 5% 200ppm
11 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW020111R0JNED | CRCW020111R0JNED-ND |
| Product Name | Thick Film Resistors - SMD 1/20watt 11ohms 5% 200ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0201; 0201 |
| Resistance Range | 11 ohms | 11 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |