Vishay Intertechnology, Inc. RES 11.8K OHM 1/20W 1% 0201 SMD CRCW020111K8FKED

Description
RES 11.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 11.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/20W 1% 0201 SMD - CRCW020111K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/20W 1% 0201 SMD
CRCW020111K8FKED
RES 11.8K OHM 1/20W 1% 0201 SMD CRCW020111K8FKED
RES 11.8Kohm 1/20W 1% 0201 SMD

RES 11.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020111K8FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020111K8FKED-ND
Chip Resistor - Surface Mount CRCW020111K8FKED-ND
11.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020111K8FKED CRCW020111K8FKED-ND
Product Name RES 11.8K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers