11.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
11.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
11.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 11.3Kohm 1/20W 1% 0201 SMD
CRCW0201 100 11K3 1% ET7 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-2942-6-ND | CRCW020111K3FKED | 01X1775 |
| Product Name | Chip Resistor - Surface Mount | RES 11.3K OHM 1/20W 1% 0201 SMD | Crcw0201 100 11K3 1% Et7 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201 | 0201 |
| Tolerance | 1 +/- % | 1 +/- % |