Vishay Precision Group Chip Resistor - Surface Mount CRCW020111K0FNED

Description
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020111K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020111K0FNEDTR-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020111K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020111K0FNEDCT-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020111K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020111K0FNEDDKR-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
30V Resistor - 52-CRCW020111K0FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11kR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW020111K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020111K0FNED can be used for catalog matching and distributor lookup.

11kR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW020111K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020111K0FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm - CRCW020111K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm
CRCW020111K0FNED
Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm CRCW020111K0FNED
Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 11 kOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 11 kOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Thick Film Resistor, 11 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8226 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11 Kohm, 50 Mw, 1%; Resistance Vishay
84W8226
Thick Film Resistor, 11 Kohm, 50 Mw, 1%; Resistance Vishay 84W8226
THICK FILM RESISTOR, 11 KOHM, 50 mW, 1%; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 11 KOHM, 50 mW, 1%; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 88M1490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.05W, 0201, Reel; Resistance Vishay
88M1490
Res, Thick Film, 11K, 1%, 0.05W, 0201, Reel; Resistance Vishay 88M1490
RES, THICK FILM, 11K, 1%, 0.05W, 0201, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.05W, 0201, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020111K0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020111K0FNED
Resistors - Chip Resistor - Surface Mount CRCW020111K0FNED
RES SMD 11K OHM 1% 1/20W 0201

RES SMD 11K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020111K0FNEDTR-ND 52-CRCW020111K0FNED CRCW020111K0FNED 84W8226 88M1490 CRCW020111K0FNED
Product Name Chip Resistor - Surface Mount 30V Resistor Thick Film Resistors - SMD 1/20watt 11Kohms 1% 200ppm Resistors Chip Resistor - Surface Mount Thick Film Resistor, 11 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 11K, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers