Vishay Intertechnology, Inc. RES 118 OHM 1/20W 1% 0201 SMD CRCW0201118RFNED

Description
RES 118ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 118ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/20W 1% 0201 SMD - CRCW0201118RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/20W 1% 0201 SMD
CRCW0201118RFNED
RES 118 OHM 1/20W 1% 0201 SMD CRCW0201118RFNED
RES 118ohm 1/20W 1% 0201 SMD

RES 118ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201118RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201118RFNEDTR-ND
118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201118RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201118RFNEDCT-ND
118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201118RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201118RFNEDDKR-ND
118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 118 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8241 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 118 Ohm, 50 Mw, 1%; Resistance Vishay
84W8241
Thick Film Resistor, 118 Ohm, 50 Mw, 1%; Resistance Vishay 84W8241
THICK FILM RESISTOR, 118 OHM, 50 mW, 1%; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 118 OHM, 50 mW, 1%; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 118R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3273
Res, Thick Film, 118R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3273
RES, THICK FILM, 118R, 1%, 0.05W, 0201, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.05W, 0201, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201118RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201118RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201118RFNED
RES SMD 118 OHM 1% 1/20W 0201

RES SMD 118 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201118RFNED 541-CRCW0201118RFNEDTR-ND 84W8241 72W3273 CRCW0201118RFNED
Product Name RES 118 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 118 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 118R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details