Vishay Intertechnology, Inc. RES 115 OHM 1/20W 1% 0201 SMD CRCW0201115RFKED

Description
RES 115ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 115ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/20W 1% 0201 SMD - CRCW0201115RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/20W 1% 0201 SMD
CRCW0201115RFKED
RES 115 OHM 1/20W 1% 0201 SMD CRCW0201115RFKED
RES 115ohm 1/20W 1% 0201 SMD

RES 115ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201115RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201115RFKED-ND
Chip Resistor - Surface Mount CRCW0201115RFKED-ND
115 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

115 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201115RFKED CRCW0201115RFKED-ND
Product Name RES 115 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers