Vishay Precision Group RES 113 OHM 1/20W 1% 0201 SMD CRCW0201113RFNED

Description
RES 113ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 113ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/20W 1% 0201 SMD - CRCW0201113RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/20W 1% 0201 SMD
CRCW0201113RFNED
RES 113 OHM 1/20W 1% 0201 SMD CRCW0201113RFNED
RES 113ohm 1/20W 1% 0201 SMD

RES 113ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201113RFNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201113RFNED-ND
Chip Resistor - Surface Mount CRCW0201113RFNED-ND
113 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

113 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 113R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3269
Res, Thick Film, 113R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3269
RES, THICK FILM, 113R, 1%, 0.05W, 0201, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.05W, 0201, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 113 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8237 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 113 Ohm, 50 Mw, 1%; Resistance Vishay
84W8237
Thick Film Resistor, 113 Ohm, 50 Mw, 1%; Resistance Vishay 84W8237
THICK FILM RESISTOR, 113 OHM, 50 mW, 1%; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 113 OHM, 50 mW, 1%; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201113RFNED CRCW0201113RFNED-ND 72W3269 84W8237
Product Name RES 113 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 113R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 113 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 113 ohms 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details