Vishay Precision Group Chip Resistor - Surface Mount CRCW0201113KFNED

Description
113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201113KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201113KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201113KFNEDTR-ND
113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201113KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201113KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201113KFNEDCT-ND
113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201113KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201113KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201113KFNEDDKR-ND
113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

113 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 113K OHM 1/20W 1% 0201 SMD - CRCW0201113KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/20W 1% 0201 SMD
CRCW0201113KFNED
RES 113K OHM 1/20W 1% 0201 SMD CRCW0201113KFNED
RES 113Kohm 1/20W 1% 0201 SMD

RES 113Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8406
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8406
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 113 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 113 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3268
Res, Thick Film, 113K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3268
RES, THICK FILM, 113K, 1%, 0.05W, 0201, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.05W, 0201, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 113 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8236 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 113 Kohm, 50 Mw, 1%; Resistance Vishay
84W8236
Thick Film Resistor, 113 Kohm, 50 Mw, 1%; Resistance Vishay 84W8236
THICK FILM RESISTOR, 113 KOHM, 50 mW, 1%; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 113 KOHM, 50 mW, 1%; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201113KFNEDTR-ND CRCW0201113KFNED 26W8406 72W3268 84W8236
Product Name Chip Resistor - Surface Mount RES 113K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 113 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 113K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 113 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details