RES 110ohm 1/20W 1% 0201 SMD
110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 110 OHM 1% 1/20W 0201
RES, THICK FILM, 110R, 1%, 0.05W, 0201, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
RES SMD 110 OHM 1% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0201110RFNED | 541-CRCW0201110RFNEDTR-ND | CRCW0201110RFNED | 72W3267 | 26W8405 | CRCW0201110RFNED |
| Product Name | RES 110 OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 110R, 1%, 0.05W, 0201, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms | 110 ohms | 110 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |