Vishay Intertechnology, Inc. RES 110 OHM 1/20W 1% 0201 SMD CRCW0201110RFKED

Description
RES 110ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 110ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/20W 1% 0201 SMD - CRCW0201110RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/20W 1% 0201 SMD
CRCW0201110RFKED
RES 110 OHM 1/20W 1% 0201 SMD CRCW0201110RFKED
RES 110ohm 1/20W 1% 0201 SMD

RES 110ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201110RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201110RFKEDTR-ND
110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201110RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201110RFKEDDKR-ND
RES SMD 110 OHM 1% 1/20W 0201

RES SMD 110 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201110RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201110RFKEDCT-ND
RES SMD 110 OHM 1% 1/20W 0201

RES SMD 110 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201110RFKED 541-CRCW0201110RFKEDTR-ND
Product Name RES 110 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers