Vishay Precision Group Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm CRCW020110R5FNED

Description
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm - CRCW020110R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm
CRCW020110R5FNED
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm CRCW020110R5FNED
Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020110R5FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020110R5FNED-ND
Chip Resistor - Surface Mount CRCW020110R5FNED-ND
10.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 10R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3251
Res, Thick Film, 10R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3251
RES, THICK FILM, 10R5, 1%, 0.05W, 0201, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.05W, 0201, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 10.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8218 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8218
Thick Film Resistor, 10.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8218
THICK FILM RESISTOR, 10.5 OHM, 50 mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 10.5 OHM, 50 mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020110R5FNED CRCW020110R5FNED-ND 72W3251 84W8218
Product Name Thick Film Resistors - SMD 1/20watt 10.5ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 10R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 10.5 Ohm, 50 Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5234FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers