Thick Film Resistors 1/20watts 10ohms 1% 200ppm
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES, THICK FILM, 10R, 1%, 0.05W, 0201, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES, THICK FILM, 10R, 1%, 0.05W, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
RES SMD 10 OHM 1% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW020110R0FNED | 541-10.0ABCT-ND | 83R8191 | 19M5079 | CRCW020110R0FNED |
| Product Name | Thick Film Resistors 1/20watts 10ohms 1% 200ppm | Chip Resistor - Surface Mount | Res, Thick Film, 10R, 1%, 0.05W, 0201, Reel; Resistance Vishay | Res, Thick Film, 10R, 1%, 0.05W, 0201; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor |