The Vishay CRCW0201 thick film chip resistor is designed for high-volume commercial applications. It features pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor has a power rating of 50 mW and a maximum operating voltage of 30 V. It operates within a temperature range of -55 °C to +155 °C and has a resistance range from 1 Ω to 10 MΩ, with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient is available in options of ±100 ppm/K and ±200 ppm/K. The component is packaged in tape for automated assembly, with a standard carrier tape width of 8 mm. This resistor is suitable for applications requiring reliable performance in compact designs.
Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 14AC8815 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 10000 ohms |