Vishay Precision Group OEM Souring CRCW020110K0JNED

Description
Category: OEM Souring Win Source Part Number: 1469619-CRCW020110K0 JNED Manufacturer: Vishay
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1469619-CRCW020110K0 JNED Manufacturer: Vishay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1469619-CRCW020110K0JNED - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469619-CRCW020110K0 JNED Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469619-CRCW020110K0JNED
Manufacturer: Vishay

Buy Now
Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm - CRCW020110K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm
CRCW020110K0JNED
Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm CRCW020110K0JNED
Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm

Supplier's Site
SMD 30V 50mW Resistor - 52-CRCW020110K0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 50mW Resistor
52-CRCW020110K0JNED
SMD 30V 50mW Resistor 52-CRCW020110K0JNED
0201 10kR 5% 30V SMD Fixed Resistor, 50mW Product overview: CRCW020110K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K0JNED can be used for catalog matching and distributor lookup.

0201 10kR 5% 30V SMD Fixed Resistor, 50mW Product overview: CRCW020110K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAGTR-ND
Chip Resistor - Surface Mount 541-10KAGTR-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAGCT-ND
Chip Resistor - Surface Mount 541-10KAGCT-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAGDKR-ND
Chip Resistor - Surface Mount 541-10KAGDKR-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020110K0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020110K0JNED
Chip Resistor - Surface Mount CRCW020110K0JNED
RES SMD 10K OHM 5% 1/20W 0201

RES SMD 10K OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Vishay - 89M6584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Vishay
89M6584
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Vishay 89M6584
RES, THICK FILM, 10K, 5%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5177
Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5177
RES, 10K, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1469619-CRCW020110K0JNED CRCW020110K0JNED 52-CRCW020110K0JNED 541-10KAGTR-ND CRCW020110K0JNED 89M6584 84AH5177
Product Name OEM Souring Thick Film Resistors - SMD 1/20watt 10Kohms 5% 200ppm SMD 30V 50mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Vishay Res, 10K, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details