Vishay Precision Group Chip Resistor - Surface Mount CRCW020110K0FKED

Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAABDKR-ND
Chip Resistor - Surface Mount 541-10.0KAABDKR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAABCT-ND
Chip Resistor - Surface Mount 541-10.0KAABCT-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAABTR-ND
Chip Resistor - Surface Mount 541-10.0KAABTR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1331691-CRCW020110K0FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331691-CRCW020110K0FKED
Resistors - Chip Resistor - Surface Mount 1331691-CRCW020110K0FKED
Manufacturer: Vishay Dale Win Source Part Number: 1331691-CRCW020110K0 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-10.0KAABDKR,541- 10.0KAABCT,541-10.0K AABTR Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331691-CRCW020110K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-10.0KAABDKR,541-10.0KAABCT,541-10.0KAABTR
Base Product Number: CRCW0201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 10.0K OHM 1/20W 1% 0201 SMD - CRCW020110K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/20W 1% 0201 SMD
CRCW020110K0FKED
RES 10.0K OHM 1/20W 1% 0201 SMD CRCW020110K0FKED
RES 10.0Kohm 1/20W 1% 0201 SMD

RES 10.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 0.05W 30V Resistor - 52-CRCW020110K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 30V Resistor
52-CRCW020110K0FKED
SMD 0.05W 30V Resistor 52-CRCW020110K0FKED
10kR 1% 0.05W 30V 0201 Thick Film Resistor SMD Product overview: CRCW020110K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K0FKED can be used for catalog matching and distributor lookup.

10kR 1% 0.05W 30V 0201 Thick Film Resistor SMD Product overview: CRCW020110K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS - 17930-CRCW020110K0FKED - Utmel Electronic Limited
Hong Kong, China
50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS
17930-CRCW020110K0FKED
50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS 17930-CRCW020110K0FKED
50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS

50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW020110K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020110K0FKED
Chip Resistor - Surface Mount CRCW020110K0FKED
RES SMD 10K OHM 1% 1/20W 0201

RES SMD 10K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Vishay - 71R4422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Vishay
71R4422
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Vishay 71R4422
RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9045
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9045
RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-10.0KAABDKR-ND 1331691-CRCW020110K0FKED CRCW020110K0FKED 52-CRCW020110K0FKED 17930-CRCW020110K0FKED CRCW020110K0FKED 71R4422 96Y9045
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 10.0K OHM 1/20W 1% 0201 SMD SMD 0.05W 30V Resistor 50mW Thick Film Resistors 30V ±1% ±100ppm/℃ -55℃~+155℃ 10kΩ 0201 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Vishay Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details