Vishay Precision Group RES 107 OHM 1/20W 1% 0201 SMD CRCW0201107RFNED

Description
RES 107ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 107ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/20W 1% 0201 SMD - CRCW0201107RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/20W 1% 0201 SMD
CRCW0201107RFNED
RES 107 OHM 1/20W 1% 0201 SMD CRCW0201107RFNED
RES 107ohm 1/20W 1% 0201 SMD

RES 107ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201107RFNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201107RFNED-ND
Chip Resistor - Surface Mount CRCW0201107RFNED-ND
107 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

107 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 107R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3258
Res, Thick Film, 107R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3258
RES, THICK FILM, 107R, 1%, 0.05W, 0201, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.05W, 0201, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 107 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8225 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 107 Ohm, 50 Mw, 1%; Resistance Vishay
84W8225
Thick Film Resistor, 107 Ohm, 50 Mw, 1%; Resistance Vishay 84W8225
THICK FILM RESISTOR, 107 OHM, 50 mW, 1%; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 107 OHM, 50 mW, 1%; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201107RFNED CRCW0201107RFNED-ND 72W3258 84W8225
Product Name RES 107 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 107R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 107 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 107 ohms 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers