Vishay Precision Group Chip Resistor - Surface Mount CRCW0201107KFNED

Description
107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201107KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201107KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201107KFNEDTR-ND
107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201107KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201107KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201107KFNEDDKR-ND
107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201107KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201107KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201107KFNEDCT-ND
107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

107 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 107K OHM 1/20W 1% 0201 SMD - CRCW0201107KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/20W 1% 0201 SMD
CRCW0201107KFNED
RES 107K OHM 1/20W 1% 0201 SMD CRCW0201107KFNED
RES 107Kohm 1/20W 1% 0201 SMD

RES 107Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 107K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3257
Res, Thick Film, 107K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3257
RES, THICK FILM, 107K, 1%, 0.05W, 0201, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.05W, 0201, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 107 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8224 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 107 Kohm, 50 Mw, 1%; Resistance Vishay
84W8224
Thick Film Resistor, 107 Kohm, 50 Mw, 1%; Resistance Vishay 84W8224
THICK FILM RESISTOR, 107 KOHM, 50 mW, 1%; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 107 KOHM, 50 mW, 1%; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201107KFNEDTR-ND CRCW0201107KFNED 72W3257 84W8224
Product Name Chip Resistor - Surface Mount RES 107K OHM 1/20W 1% 0201 SMD Res, Thick Film, 107K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 107 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details