Vishay Intertechnology, Inc. RES 105 OHM 1/20W 1% 0201 SMD CRCW0201105RFNED

Description
RES 105ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/20W 1% 0201 SMD - CRCW0201105RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/20W 1% 0201 SMD
CRCW0201105RFNED
RES 105 OHM 1/20W 1% 0201 SMD CRCW0201105RFNED
RES 105ohm 1/20W 1% 0201 SMD

RES 105ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201105RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201105RFNEDTR-ND
105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201105RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201105RFNEDDKR-ND
105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201105RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201105RFNEDCT-ND
105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

105 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 105R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3256
Res, Thick Film, 105R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3256
RES, THICK FILM, 105R, 1%, 0.05W, 0201, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 105R, 1%, 0.05W, 0201, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 105 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8223 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 105 Ohm, 50 Mw, 1%; Resistance Vishay
84W8223
Thick Film Resistor, 105 Ohm, 50 Mw, 1%; Resistance Vishay 84W8223
THICK FILM RESISTOR, 105 OHM, 50 mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 105 OHM, 50 mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201105RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201105RFNED
Chip Resistor - Surface Mount CRCW0201105RFNED
RES SMD 105 OHM 1% 1/20W 0201

RES SMD 105 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201105RFNED 541-CRCW0201105RFNEDTR-ND 72W3256 84W8223 CRCW0201105RFNED
Product Name RES 105 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 105R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 105 Ohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data