Vishay Intertechnology, Inc. RES 102 OHM 1/20W 1% 0201 SMD CRCW0201102RFKED

Description
RES 102ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 102ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/20W 1% 0201 SMD - CRCW0201102RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/20W 1% 0201 SMD
CRCW0201102RFKED
RES 102 OHM 1/20W 1% 0201 SMD CRCW0201102RFKED
RES 102ohm 1/20W 1% 0201 SMD

RES 102ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201102RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201102RFKED-ND
Chip Resistor - Surface Mount CRCW0201102RFKED-ND
102 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201102RFKED CRCW0201102RFKED-ND
Product Name RES 102 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details