Vishay Precision Group RES 102K OHM 1/20W 1% 0201 SMD CRCW0201102KFNED

Description
RES 102Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 102Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/20W 1% 0201 SMD - CRCW0201102KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/20W 1% 0201 SMD
CRCW0201102KFNED
RES 102K OHM 1/20W 1% 0201 SMD CRCW0201102KFNED
RES 102Kohm 1/20W 1% 0201 SMD

RES 102Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201102KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201102KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201102KFNEDTR-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201102KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201102KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201102KFNEDCT-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201102KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201102KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201102KFNEDDKR-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 102K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3253
Res, Thick Film, 102K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3253
RES, THICK FILM, 102K, 1%, 0.05W, 0201, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.05W, 0201, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 102K, 1%, 0.05W, 0201; Resistance Vishay - 84W8220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.05W, 0201; Resistance Vishay
84W8220
Res, Thick Film, 102K, 1%, 0.05W, 0201; Resistance Vishay 84W8220
RES, THICK FILM, 102K, 1%, 0.05W, 0201; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.05W, 0201; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201102KFNED 541-CRCW0201102KFNEDTR-ND 72W3253 84W8220
Product Name RES 102K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 102K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 102K, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 102000 ohms 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers