Vishay Intertechnology, Inc. RES 102K OHM 1/20W 1% 0201 SMD CRCW0201102KFKED

Description
RES 102Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 102Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/20W 1% 0201 SMD - CRCW0201102KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/20W 1% 0201 SMD
CRCW0201102KFKED
RES 102K OHM 1/20W 1% 0201 SMD CRCW0201102KFKED
RES 102Kohm 1/20W 1% 0201 SMD

RES 102Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2941-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2941-6-ND
Chip Resistor - Surface Mount 541-2941-6-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2941-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2941-1-ND
Chip Resistor - Surface Mount 541-2941-1-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2941-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2941-2-ND
Chip Resistor - Surface Mount 541-2941-2-ND
102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

102 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201102KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201102KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201102KFKED
RES SMD 102K OHM 1% 1/20W 0201

RES SMD 102K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201102KFKED 541-2941-6-ND CRCW0201102KFKED
Product Name RES 102K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details