Vishay Precision Group SMD 20W Resistor CRCW0201100RJNED

Description
100R 5% 1/20W 0201 SMD Resistor Product overview: CRCW0201100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RJNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100R 5% 1/20W 0201 SMD Resistor Product overview: CRCW0201100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RJNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-CRCW0201100RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW0201100RJNED
SMD 20W Resistor 52-CRCW0201100RJNED
100R 5% 1/20W 0201 SMD Resistor Product overview: CRCW0201100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RJNED can be used for catalog matching and distributor lookup.

100R 5% 1/20W 0201 SMD Resistor Product overview: CRCW0201100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-100AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AGDKR-ND
Chip Resistor - Surface Mount 541-100AGDKR-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AGCT-ND
Chip Resistor - Surface Mount 541-100AGCT-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AGTR-ND
Chip Resistor - Surface Mount 541-100AGTR-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 100 OHM 1/20W 5% 0201 SMD - CRCW0201100RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 5% 0201 SMD
CRCW0201100RJNED
RES 100 OHM 1/20W 5% 0201 SMD CRCW0201100RJNED
RES 100ohm 1/20W 5% 0201 SMD

RES 100ohm 1/20W 5% 0201 SMD

Supplier's Site
Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R - 873-CRCW0201100RJNED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
873-CRCW0201100RJNED
Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R 873-CRCW0201100RJNED
Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Res, Thick Film, 100R, 0.05W, 0201; Resistance Vishay - 19M4966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 0.05W, 0201; Resistance Vishay
19M4966
Res, Thick Film, 100R, 0.05W, 0201; Resistance Vishay 19M4966
RES, THICK FILM, 100R, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 100R, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0201100RJNED 541-100AGDKR-ND CRCW0201100RJNED 873-CRCW0201100RJNED 19M4966
Product Name SMD 20W Resistor Chip Resistor - Surface Mount RES 100 OHM 1/20W 5% 0201 SMD Res Thick Film 0201 100 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R Res, Thick Film, 100R, 0.05W, 0201; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 30 volts 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts 30 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers