Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201100RFNED

Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ABTR-ND
Chip Resistor - Surface Mount 541-100ABTR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ABDKR-ND
Chip Resistor - Surface Mount 541-100ABDKR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ABCT-ND
Chip Resistor - Surface Mount 541-100ABCT-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 100 OHM 1/20W 1% 0201 SMD - CRCW0201100RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% 0201 SMD
CRCW0201100RFNED
RES 100 OHM 1/20W 1% 0201 SMD CRCW0201100RFNED
RES 100ohm 1/20W 1% 0201 SMD

RES 100ohm 1/20W 1% 0201 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0201100RFNED
867171-CRCW0201100RFNED
Chip Resistor - Surface Mount - CRCW0201100RFNED 867171-CRCW0201100RFNED
Manufacturer: Vishay Win Source Part Number: 867171-CRCW0201100RF NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100ABDKR, 541-100ABCT, 541-100ABTR, D10/CRCW0201 200 100R 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 867171-CRCW0201100RFNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100ABDKR, 541-100ABCT, 541-100ABTR, D10/CRCW0201 200 100R 1% ET7 E3

Buy Now Datasheet
SMD 100 Ohm 30V Resistor - 52-CRCW0201100RFNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 30V Resistor
52-CRCW0201100RFNED
SMD 100 Ohm 30V Resistor 52-CRCW0201100RFNED
100 Ohm 1% 0201 Thick Film SMD Resistor, 30V Product overview: CRCW0201100RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RFNED can be used for catalog matching and distributor lookup.

100 Ohm 1% 0201 Thick Film SMD Resistor, 30V Product overview: CRCW0201100RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RFNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1480
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1480
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0201100RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201100RFNED
Chip Resistor - Surface Mount CRCW0201100RFNED
RES SMD 100 OHM 1% 1/20W 0201

RES SMD 100 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100ABTR-ND CRCW0201100RFNED 867171-CRCW0201100RFNED 52-CRCW0201100RFNED 24W1480 CRCW0201100RFNED
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount - CRCW0201100RFNED SMD 100 Ohm 30V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details