Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201100RFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8389
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8389
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC6924
Resistance Vishay 25AC6924
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W8389 25AC6924
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details