Vishay Precision Group Chip Resistor - Surface Mount CRCW0201100KJNED

Description
100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAGTR-ND
Chip Resistor - Surface Mount 541-100KAGTR-ND
100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAGCT-ND
Chip Resistor - Surface Mount 541-100KAGCT-ND
100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAGDKR-ND
Chip Resistor - Surface Mount 541-100KAGDKR-ND
100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±5% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 kOhms
Tolerance: ±5%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
RES 100K OHM 1/20W 5% 0201 SMD - CRCW0201100KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W 5% 0201 SMD
CRCW0201100KJNED
RES 100K OHM 1/20W 5% 0201 SMD CRCW0201100KJNED
RES 100Kohm 1/20W 5% 0201 SMD

RES 100Kohm 1/20W 5% 0201 SMD

Supplier's Site
SMD 0.05W 100000ohm 30V Resistor - 52-CRCW0201100KJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 100000ohm 30V Resistor
52-CRCW0201100KJNED
SMD 0.05W 100000ohm 30V Resistor 52-CRCW0201100KJNED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 100000ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201100KJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 100000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 100000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100KJNED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 100000ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201100KJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 100000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 100000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100KJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Vishay - 48P7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Vishay
48P7296
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Vishay 48P7296
RES, THICK FILM, 100K, 5%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-100KAGTR-ND CRCW0201100KJNED 52-CRCW0201100KJNED 48P7296
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RES 100K OHM 1/20W 5% 0201 SMD SMD 0.05W 100000ohm 30V Resistor Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers