100kR 1% 30V 0.05W 0201 Thick Film Resistor Product overview: CRCW0201100KFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100KFNED can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/20watt 100Kohms 1% 200ppm
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
50mW Thick Film Resistors 30V ±1% ±200ppm/℃ -55℃~+155℃ 100kΩ 0201 Chip Resistor - Surface Mount ROHS
RES SMD 100K OHM 1% 1/20W 0201
RES SMD 100K OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW0201100KFNED | CRCW0201100KFNED | 541-100KABCT-ND | 24W1479 | 17930-CRCW0201100KFNED | CRCW0201100KFNED | CRCW0201100KFNED |
| Product Name | 30V 0.05W Resistor | Thick Film Resistors - SMD 1/20watt 100Kohms 1% 200ppm | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay | 50mW Thick Film Resistors 30V ±1% ±200ppm/℃ -55℃~+155℃ 100kΩ 0201 Chip Resistor - Surface Mount ROHS | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 30 volts | ||||||
| Operating AC Voltage | 30 volts | ||||||
| Standards and Certifications | RoHS | RoHS |