Vishay Precision Group Chip Resistor - Surface Mount CRCW0201100KFKED

Description
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAABTR-ND
Chip Resistor - Surface Mount 541-100KAABTR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAABCT-ND
Chip Resistor - Surface Mount 541-100KAABCT-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAABDKR-ND
Chip Resistor - Surface Mount 541-100KAABDKR-ND
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373620-CRCW0201100KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373620-CRCW0201100KFKED
Resistors - Chip Resistor - Surface Mount 1373620-CRCW0201100KFKED
Win Source Part Number: 1373620-CRCW0201100K FKED Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Base Product Number: CRCW0201 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 kOhms Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373620-CRCW0201100KFKED
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Base Product Number: CRCW0201
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 100K OHM 1/20W 1% 0201 SMD - CRCW0201100KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W 1% 0201 SMD
CRCW0201100KFKED
RES 100K OHM 1/20W 1% 0201 SMD CRCW0201100KFKED
RES 100Kohm 1/20W 1% 0201 SMD

RES 100Kohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 30V 50mW Resistor - 52-CRCW0201100KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 50mW Resistor
52-CRCW0201100KFKED
SMD 30V 50mW Resistor 52-CRCW0201100KFKED
100kR 1% 0201 Thick Film Resistor, 30V, 50mW, SMD Product overview: CRCW0201100KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100KFKED can be used for catalog matching and distributor lookup.

100kR 1% 0201 Thick Film Resistor, 30V, 50mW, SMD Product overview: CRCW0201100KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0201100KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201100KFKED
Chip Resistor - Surface Mount CRCW0201100KFKED
RES SMD 100K OHM 1% 1/20W 0201

RES SMD 100K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1458
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1458
RES, THICK FILM, 100K, 1%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Vishay - 84R1457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Vishay
84R1457
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Vishay 84R1457
RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9046
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9046
RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9047
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9047
RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-100KAABTR-ND 1373620-CRCW0201100KFKED CRCW0201100KFKED 52-CRCW0201100KFKED CRCW0201100KFKED 84R1458 84R1457 96Y9046
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 100K OHM 1/20W 1% 0201 SMD SMD 30V 50mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Vishay Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603 0201; 0201 [0603 Metric] 0201; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details