1 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
CRCW01005 -200/600 1R0 5% ET3 E3
RES SMD 1 OHM 5% 1/32W 01005
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW01001R00JYEL-ND | 97AH8315 | CRCW01001R00JYEL |
| Product Name | Chip Resistor - Surface Mount | Crcw01005 -200/600 1R0 5% Et3 E3 Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 01005; 01005 | 01005 | |
| Resistance Range | 1 ohms | 1 ohms |