Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW010010K0FREL

Description
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4275-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4275-2-ND
Chip Resistor - Surface Mount 541-4275-2-ND
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4275-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4275-1-ND
Chip Resistor - Surface Mount 541-4275-1-ND
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4275-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4275-6-ND
Chip Resistor - Surface Mount 541-4275-6-ND
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW010010K0FREL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW010010K0FREL
Chip Resistor - Surface Mount CRCW010010K0FREL
RES SMD 10K OHM 1% 1/32W 01005

RES SMD 10K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 10K, 1%, 0.031W, 01005, Thick Film Rohs Compliant Vishay - 84AH5175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.031W, 01005, Thick Film Rohs Compliant Vishay
84AH5175
Res, 10K, 1%, 0.031W, 01005, Thick Film Rohs Compliant Vishay 84AH5175
RES, 10K, 1%, 0.031W, 01005, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.031W, 01005, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-4275-2-ND CRCW010010K0FREL 84AH5175
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.031W, 01005, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details