Vishay Intertechnology, Inc. Resistor Networks, Arrays - CRA12S1024K70JTR CRA12S1024K70JTR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053071-CRA12S1024K7 0JTR Termination: SMD/SMT Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 530 µm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 790 µm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053071-CRA12S1024K7 0JTR Termination: SMD/SMT Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 530 µm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 790 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12S1024K70JTR - 1053071-CRA12S1024K70JTR - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CRA12S1024K70JTR
1053071-CRA12S1024K70JTR
Resistor Networks, Arrays - CRA12S1024K70JTR 1053071-CRA12S1024K70JTR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053071-CRA12S1024K7 0JTR Termination: SMD/SMT Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 530 µm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 790 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053071-CRA12S1024K70JTR
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 6.4 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 530 µm
Resistance: 4.7 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 125 mW
Terminal Pitch: 1.27 mm
Width: 3.05 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 790 µm

Buy Now
Resistor Networks & Arrays 10Term 4.7Kohms 5% Convex/Square Corner Product overview: CRA12S1024K70JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12S1024K70JTR can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10Term 4.7Kohms 5% Convex/Square Corner Product overview: CRA12S1024K70JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12S1024K70JTR can be used for catalog matching and distributor lookup.

Supplier's Site
Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R - CRA12S1024K70JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R
CRA12S1024K70JTR
Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R CRA12S1024K70JTR
Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R

Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1053071-CRA12S1024K70JTR 50-CRA12S1024K70JTR CRA12S1024K70JTR
Product Name Resistor Networks, Arrays - CRA12S1024K70JTR Resistor Res Thick Film Array 4.7K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers