Vishay Intertechnology, Inc. Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex CRA12E1631K50GTA

Description
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex
Request a Quote
Description
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex - CRA12E1631K50GTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex
CRA12E1631K50GTA
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex CRA12E1631K50GTA
Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex

Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA12E1631K50GTA
Product Name Resistor Networks & Arrays 16Term 1.5Kohms 2% Convex
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details