Res Thick Film Array 100K Ohm 2% 1/8W ¦200ppm/¦C ISOL 16-Pin Convex SMD Paper T/R
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | CRA12E163100KGTR |
| Product Name | Res Thick Film Array 100K Ohm 2% 1/8W ¦200ppm/¦C ISOL 16-Pin Convex SMD Paper T/R |
| Configuration | Chip Array |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |