Vishay Intertechnology, Inc. Resistor Networks & Arrays 43.2ohms 1% 16Pin CRA12E160343R2FRB8

Description
Resistor Networks & Arrays 43.2ohms 1% 16Pin
Request a Quote
Description
Resistor Networks & Arrays 43.2ohms 1% 16Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 43.2ohms 1% 16Pin - CRA12E160343R2FRB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 43.2ohms 1% 16Pin
CRA12E160343R2FRB8
Resistor Networks & Arrays 43.2ohms 1% 16Pin CRA12E160343R2FRB8
Resistor Networks & Arrays 43.2ohms 1% 16Pin

Resistor Networks & Arrays 43.2ohms 1% 16Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA12E160343R2FRB8
Product Name Resistor Networks & Arrays 43.2ohms 1% 16Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details