Vishay Intertechnology, Inc. Resistor Networks & Arrays 280ohms 1% 16Pin CRA12E16032800FRB8

Description
Resistor Networks & Arrays 280ohms 1% 16Pin
Request a Quote
Description
Resistor Networks & Arrays 280ohms 1% 16Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 280ohms 1% 16Pin - CRA12E16032800FRB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 280ohms 1% 16Pin
CRA12E16032800FRB8
Resistor Networks & Arrays 280ohms 1% 16Pin CRA12E16032800FRB8
Resistor Networks & Arrays 280ohms 1% 16Pin

Resistor Networks & Arrays 280ohms 1% 16Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA12E16032800FRB8
Product Name Resistor Networks & Arrays 280ohms 1% 16Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details