Vishay Intertechnology, Inc. Resistor Networks, Arrays - CRA12E10210K0JTR CRA12E10210K0JTR

Description
Manufacturer: Vishay Win Source Part Number: 867170-CRA12E10210K0 JTR Series: CRA12 Operating Temperature Range: -55°C ~ 155°C Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Other Part Number: 541-3894-2, 541-3894-6, 541-3894-1
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 867170-CRA12E10210K0 JTR Series: CRA12 Operating Temperature Range: -55°C ~ 155°C Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Other Part Number: 541-3894-2, 541-3894-6, 541-3894-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E10210K0JTR - 867170-CRA12E10210K0JTR - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CRA12E10210K0JTR
867170-CRA12E10210K0JTR
Resistor Networks, Arrays - CRA12E10210K0JTR 867170-CRA12E10210K0JTR
Manufacturer: Vishay Win Source Part Number: 867170-CRA12E10210K0 JTR Series: CRA12 Operating Temperature Range: -55°C ~ 155°C Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Other Part Number: 541-3894-2, 541-3894-6, 541-3894-1

Manufacturer: Vishay
Win Source Part Number: 867170-CRA12E10210K0JTR
Series: CRA12
Operating Temperature Range: -55°C ~ 155°C
Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 2512 (6432 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Other Part Number: 541-3894-2, 541-3894-6, 541-3894-1

Buy Now
RES ARRAY Product overview: CRA12E10210K0JTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E10210K0JTR can be used for catalog matching and distributor lookup.

RES ARRAY Product overview: CRA12E10210K0JTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E10210K0JTR can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped - CRA12E10210K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped
CRA12E10210K0JTR
Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped CRA12E10210K0JTR
Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped

Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 867170-CRA12E10210K0JTR 50-CRA12E10210K0JTR CRA12E10210K0JTR
Product Name Resistor Networks, Arrays - CRA12E10210K0JTR Resistor Resistor Networks & Arrays 10Term 10Kohms 5% Convex/Scalloped
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 (6432 Metric), Convex, Long Side Terminals
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details