Vishay Intertechnology, Inc. RES ARRAY 910 OHM 8TRM 4RES SMD CRA12E083910RJTR

Description
RES ARRAY 910ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 910ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910 OHM 8TRM 4RES SMD - CRA12E083910RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910 OHM 8TRM 4RES SMD
CRA12E083910RJTR
RES ARRAY 910 OHM 8TRM 4RES SMD CRA12E083910RJTR
RES ARRAY 910ohm 8TRM 4RES SMD

RES ARRAY 910ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E083910RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083910RJTR-ND
Resistor Networks, Arrays CRA12E083910RJTR-ND
910 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

910 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083910RJTR CRA12E083910RJTR-ND
Product Name RES ARRAY 910 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 910 ohms 910 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers