Vishay Intertechnology, Inc. RES ARRAY 7.5K OHM 8TRM 4RES SMD CRA12E0837K50JTR

Description
RES ARRAY 7.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 7.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 7.5K OHM 8TRM 4RES SMD - CRA12E0837K50JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 7.5K OHM 8TRM 4RES SMD
CRA12E0837K50JTR
RES ARRAY 7.5K OHM 8TRM 4RES SMD CRA12E0837K50JTR
RES ARRAY 7.5Kohm 8TRM 4RES SMD

RES ARRAY 7.5Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E0837K50JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0837K50JTR-ND
Resistor Networks, Arrays CRA12E0837K50JTR-ND
7.5k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

7.5k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0837K50JTR CRA12E0837K50JTR-ND
Product Name RES ARRAY 7.5K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 7500 ohms 7500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers