Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E083750RJTR

Description
750 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
750 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E083750RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083750RJTR-ND
Resistor Networks, Arrays CRA12E083750RJTR-ND
750 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

750 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 750 OHM 8TRM 4RES SMD - CRA12E083750RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 750 OHM 8TRM 4RES SMD
CRA12E083750RJTR
RES ARRAY 750 OHM 8TRM 4RES SMD CRA12E083750RJTR
RES ARRAY 750ohm 8TRM 4RES SMD

RES ARRAY 750ohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E083750RJTR-ND CRA12E083750RJTR
Product Name Resistor Networks, Arrays RES ARRAY 750 OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers