Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E0836K04FTR

Description
6.04k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
6.04k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E0836K04FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0836K04FTR-ND
Resistor Networks, Arrays CRA12E0836K04FTR-ND
6.04k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

6.04k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 6.04K OHM 4 RES 2012
CRA12E0836K04FTR
Arrays",RES ARRAY 6.04K OHM 4 RES 2012 CRA12E0836K04FTR
Arrays",RES ARRAY 6.04Kohm 4 RES 2012

Arrays",RES ARRAY 6.04Kohm 4 RES 2012

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E0836K04FTR-ND CRA12E0836K04FTR
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 6.04K OHM 4 RES 2012
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 6040 ohms 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers