Vishay Intertechnology, Inc. RES ARRAY 68 OHM 8TRM 4RES SMD CRA12E08368R0JTR

Description
RES ARRAY 68ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 68ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 68 OHM 8TRM 4RES SMD - CRA12E08368R0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 68 OHM 8TRM 4RES SMD
CRA12E08368R0JTR
RES ARRAY 68 OHM 8TRM 4RES SMD CRA12E08368R0JTR
RES ARRAY 68ohm 8TRM 4RES SMD

RES ARRAY 68ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E868TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E868TR-ND
Resistor Networks, Arrays CRA12E868TR-ND
68 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

68 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08368R0JTR CRA12E868TR-ND
Product Name RES ARRAY 68 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 68 ohms 68 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers