Vishay Precision Group Resistance Vishay CRA12E0834K70JTR.

Description
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:2012 [5030 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:125mW RoHS Compliant: Yes
Description
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:2012 [5030 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:125mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 14AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
14AC8813
Resistance Vishay 14AC8813
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:2012 [5030 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:125mW RoHS Compliant: Yes

Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:2012 [5030 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:125mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC8813
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers